EN
  • EN
  • DE

LT1952EGN

Part No LT1952EGN
Manufacturer Linear Technology
Description Single Switch Synchronous Forward Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206418-LT1952EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1952EGN CAD Model

Description

Product Overview: LT1952EGN from Linear Technology

The LT1952EGN is a robust and versatile synchronous step-down switching regulator designed by Linear Technology, a company known for its high-performance analog integrated circuits. This component is engineered to deliver high efficiency and is suitable for a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The LT1952EGN operates over a broad input voltage range, making it ideal for applications with varying input sources.
  • High Efficiency: With its synchronous rectification, the device ensures efficient power conversion, which is crucial for minimizing heat and improving system reliability.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 600kHz, allowing for a balance between efficiency and component size.
  • Low Shutdown Current: The quiescent current in shutdown mode is minimal, which is beneficial for battery-powered devices.
  • Protection Features: The LT1952EGN includes overvoltage protection, overcurrent protection, and thermal shutdown, providing a safeguard for your application against various fault conditions.

Applications

The LT1952EGN is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications
  • Industrial Power Supplies
  • Automotive Systems
  • Portable Devices
  • Distributed Power Systems

Package and Mounting

The device comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in modern PCB manufacturing processes.

Conclusion

Linear Technology's LT1952EGN stands out with its high efficiency, wide input voltage range, and comprehensive protection features. Whether it's for automotive, industrial, or portable applications, this switching regulator is an excellent choice for designers looking to optimize power management in their systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5558 $59.0022
22+ $5.3788 $118.3336
34+ $5.2114 $177.1876
46+ $5.0427 $231.9642
60+ $4.8753 $292.5180
80+ $4.3705 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess