EN
  • EN
  • DE

LT1956IFE-5

Part No LT1956IFE-5
Manufacturer Linear Technology
Description High Voltage, 1.5A, 500kHz Step-Down
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206426-LT1956IFE-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1956IFE-5 CAD Model

Description

Overview of LT1956IFE-5

The LT1956IFE-5 is a high-performance step-down switching regulator from Linear Technology, designed to provide efficient power conversion for a wide range of applications. With a 5V fixed output voltage, this device is ideal for systems that require a stable and reliable power source. The LT1956IFE-5 is capable of delivering up to 1.5A of continuous output current, making it suitable for powering small to medium-sized electronic devices.

Key Features

  • High Efficiency: The LT1956IFE-5 features a high-efficiency design that reduces power loss and improves overall system performance. This is particularly beneficial in battery-powered applications where maximizing battery life is crucial.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range of 4V to 40V, accommodating a variety of power sources and allowing for flexibility in system design.
  • Fixed 5V Output: The device provides a precise 5V output, which is commonly used in digital circuits, ensuring compatibility with a broad range of components and systems.
  • Adjustable Switching Frequency: The LT1956IFE-5 offers an adjustable switching frequency from 200kHz to 2.5MHz, enabling designers to optimize the balance between efficiency and external component size.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing system reliability and longevity.

Applications

The LT1956IFE-5 is versatile and can be used in various applications, including:

  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Power supplies

Package and Availability

The regulator is available in a 16-lead TSSOP package, which is compact and suitable for space-constrained applications. The LT1956IFE-5 is designed for ease of use, with minimal external components required, simplifying the design process and accelerating time-to-market for product development.

With its robust feature set and reliable performance, the LT1956IFE-5 from Linear Technology is an excellent choice for designers looking to implement an efficient power management solution in their electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess