EN
  • EN
  • DE

LT1959CR

Part No LT1959CR
Manufacturer Linear Technology
Description 4.5A, 500kHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206428-LT1959CR
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1959CR CAD Model

Description

The LT1959CR is a robust, high-performance step-down switching regulator from Linear Technology designed to deliver efficient power conversion for a wide range of applications. Operating at a switching frequency of 500kHz, this regulator allows for the use of small surface-mount inductors and capacitors, resulting in compact power supply designs with excellent power density.

Key Features

  • High Efficiency: Capable of converting input voltages up to 16V down to lower output voltages with a high efficiency rate, minimizing energy loss during the conversion process.
  • Output Current: The LT1959CR can deliver up to 1.5A of continuous output current, making it suitable for powering a variety of medium to high-power devices.
  • Low Dropout Operation: Its low dropout voltage ensures stable operation even when the input voltage is close to the output voltage, enhancing performance under a wide range of input conditions.
  • Thermal Protection: Integrated thermal shutdown circuitry protects the device from overheating, ensuring reliable operation and longevity.
  • Adjustable Output Voltage: The output voltage can be set from 1.23V to 15V with a simple external divider, providing flexibility to cater to different application requirements.

Applications

The LT1959CR is ideal for a variety of applications, including:

  • Portable Devices
  • Embedded Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Industrial Equipment

Package & Reliability

The regulator is housed in a compact TO-263 package, which offers excellent power dissipation and space efficiency. Its solid construction and inherent design features contribute to its high reliability, making it a preferred choice for systems where consistent performance is critical.

Conclusion

Overall, the LT1959CR from Linear Technology stands out as a powerful, versatile, and reliable component for designing efficient power supplies. Its combination of features ensures that it can meet the needs of demanding applications while simplifying the design process for engineers.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3663 $67.0989
7+ $18.3518 $128.4626
10+ $17.7784 $177.7840
14+ $17.2049 $240.8686
18+ $16.6313 $299.3634
24+ $14.9108 $357.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess