EN
  • EN
  • DE

LT1961EMS8#TRPBF

Part No LT1961EMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302757-LT1961EMS8#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1961EMS8#TRPBF CAD Model

Description

The LT1961EMS8#TRPBF is a high-performance, low-dropout linear regulator (LDO) brought to you by Linear Technology, a company known for its expertise in power management solutions. This LDO is designed to deliver up to 1.5A of continuous output current with a low dropout voltage, making it an ideal choice for applications that require efficient power conversion and regulation.

Key Features

  • High Output Current: Capable of providing up to 1.5A of output current to meet the needs of power-hungry applications.
  • Low Dropout Voltage: Its low dropout performance ensures efficient operation, even with very little difference between input and output voltages.
  • Adjustable Output: Users can set the output voltage from 1.21V to 20V via external resistors, providing flexibility for various design requirements.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which can improve performance and reliability while reducing board space and cost.
  • Excellent Transient Response: The regulator offers a superior transient response, which is critical for applications that experience rapid changes in load.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the system against excessive currents and temperatures.
  • Multiple Package Options: Available in an 8-lead MSOP package, which is suitable for space-constrained applications.

Applications

The versatile nature of the LT1961EMS8#TRPBF makes it suitable for a wide range of applications, including:

  • Portable devices
  • Microprocessor and logic supply
  • Power supplies for DSPs and FPGAs
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

Linear Technology ensures that the LT1961EMS8#TRPBF meets the highest quality and reliability standards. The device is manufactured with a robust design to withstand harsh environments and is ideally suited for industrial and automotive applications where reliability is of the utmost importance.

Conclusion

In summary, the LT1961EMS8#TRPBF from Linear Technology is a versatile, high-performance LDO regulator that offers a combination of features suitable for a wide array of power regulation applications. Its low dropout voltage, high current capability, and flexibility in voltage adjustment, along with protection features, make it a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6035 $59.8455
27+ $4.3065 $116.2755
42+ $4.1580 $174.6360
60+ $3.8611 $231.6660
78+ $3.7126 $289.5828
98+ $3.5641 $349.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess