EN
  • EN
  • DE

LT3480HMSE#TRPBF

Part No LT3480HMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.79V
Maximum Output Voltage 20V
Output Current 2A
Frequency - Switching 200kHz to 2.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 120337-LT3480HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3480HMSE#TRPBF CAD Model

Description

LT3480HMSE#TRPBF - A Reliable and Efficient DC/DC Converter

The LT3480HMSE#TRPBF is a robust and versatile step-down DC/DC converter from Linear Technology, designed to cater to a wide range of power supply applications. This high-performance integrated circuit offers a compact solution for converting higher voltage inputs to lower voltage outputs with outstanding efficiency and reliability.

Key Features:

  • Adjustable Output Voltage: The LT3480HMSE#TRPBF allows for an adjustable output voltage that can be set from 0.8V to VIN with an external resistor divider, making it suitable for various applications that require a specific voltage level.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, this converter can accommodate a broad spectrum of power sources, including those from industrial, automotive, and telecommunications sectors.
  • Integrated Boost and Catch Diodes: The inclusion of internal boost and catch diodes simplifies the circuit design by reducing external component count, which in turn minimizes board space and system cost.
  • High Efficiency: The device features a low quiescent current and a high efficiency of up to 85%, ensuring minimal power loss during operation and making it ideal for battery-powered systems.
  • Robust Thermal Performance: The LT3480HMSE#TRPBF is available in a thermally efficient MSOP-16E package, which provides improved heat dissipation and ensures stable performance even under high load conditions.
  • Protection Features: It includes various protection features such as short-circuit protection, thermal shutdown, and a power good flag that safeguards the device and the load from potential damage.

Applications:

The versatility of the LT3480HMSE#TRPBF makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Distributed power systems

With its combination of features, the LT3480HMSE#TRPBF from Linear Technology stands out as a reliable and efficient solution for designers looking to create stable and compact power supply systems. Its high level of integration and comprehensive protection make it an invaluable component in any power management design.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3725 $52.4700
28+ $3.5877 $100.4556
44+ $3.4755 $152.9220
60+ $3.3634 $201.8040
77+ $3.2513 $250.3501
103+ $2.9150 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess