EN
  • EN
  • DE

LT1962EMS8-1.5#PBF

Part No LT1962EMS8-1.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.3A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.43V @ 300mA
Output Current 300mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.27V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020349-LT1962EMS8-1.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-1.5#PBF CAD Model

Description

LT1962EMS8-1.5#PBF - Low Noise, Low Dropout Regulator

The LT1962EMS8-1.5#PBF from Linear Technology is a high-performance low dropout (LDO) linear regulator that offers exceptional noise and ripple performance in a small package, making it ideal for sensitive RF and analog circuitry. This regulator is designed to provide a fixed output voltage of 1.5V with an output current up to 300mA, ensuring a stable and reliable power supply for your application.

Key Features:

  • Low Noise Output: With an ultra-low output noise of only 20µV RMS, the LT1962EMS8-1.5#PBF is perfect for noise-sensitive applications such as precision instrumentation, audio circuits, and reference voltage generation.
  • High Ripple Rejection: The device boasts a high ripple rejection ratio, which allows it to filter out supply noise and provide a clean voltage output, essential for maintaining the integrity of sensitive signals.
  • Low Dropout Voltage: The low dropout voltage of typically 300mV at full load makes it highly efficient and ensures a minimal voltage difference between the input and output under all load conditions.
  • Stable with Low ESR Capacitors: The LT1962EMS8-1.5#PBF is stable with output capacitors as low as 10µF, allowing the use of ceramic capacitors that have lower equivalent series resistance (ESR) and are smaller in size compared to tantalum capacitors.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, thereby ensuring long-term reliability.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to 125°C, accommodating a broad range of temperature conditions.

Applications:

  • Portable Battery-Powered Devices
  • Reference Voltage Sources
  • High-Efficiency Linear Power Supplies
  • RF and Analog Circuitry
  • Audio Equipment

The LT1962EMS8-1.5#PBF is available in an 8-lead MSOP package, providing a compact solution for space-constrained applications. Its combination of low noise, high ripple rejection, and low dropout performance make it an excellent choice for maintaining power integrity in critical circuit designs.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess