EN
  • EN
  • DE

LT1962EMS8-3.3

Part No LT1962EMS8-3.3
Manufacturer Linear Technology
Description 300mA, Low Noise, Micropower LDO Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206439-LT1962EMS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-3.3 CAD Model

Description

Product Overview: LT1962EMS8-3.3 by Linear Technology

The LT1962EMS8-3.3 is a high-performance, low dropout (LDO) linear regulator designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This robust voltage regulator offers a fixed output voltage of 3.3 volts, making it an ideal choice for a wide range of applications requiring stable and reliable power supply.

Key Features:

  • Low Dropout Voltage: The LT1962EMS8-3.3 boasts an impressive low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered devices where maximizing the use of available battery voltage is important.
  • High Output Accuracy: With a guaranteed output voltage accuracy of ±2%, this regulator provides precise voltage control, which is critical for sensitive electronic components and systems.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors as low as 10μF, which can have low equivalent series resistance (ESR). This flexibility allows for the use of small, cost-effective capacitors that take up less space on the circuit board.
  • Low Noise: The LT1962EMS8-3.3 is designed to minimize output noise, a crucial factor for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Thermal Protection: It includes an internal thermal shutdown mechanism to protect the device from overheating, ensuring long-term reliability and safety.
  • Current and Thermal Limiting: Built-in current limiting and thermal limiting provide protection against fault conditions and excessive power dissipation.

Applications:

The LT1962EMS8-3.3 is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power management for DSPs
  • Telecommunications infrastructure
  • Automotive electronics
  • Medical devices

This regulator is offered in an MSOP-8 package, which is suitable for space-constrained applications. With its combination of features, the LT1962EMS8-3.3 is an excellent choice for designers looking for a reliable and high-quality power management solution.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0368 $50.1840
13+ $8.2353 $107.0589
19+ $7.9780 $151.5820
26+ $7.7206 $200.7356
34+ $7.4633 $253.7522
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,986 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess