EN
  • EN
  • DE

LT1963AEFE-1.8#PBF

Part No LT1963AEFE-1.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 126609-LT1963AEFE-1.8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1963AEFE-1.8#PBF CAD Model

Description

LT1963AEFE-1.8#PBF - Linear Technology

The LT1963AEFE-1.8#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, now part of Analog Devices. This regulator is designed to deliver up to 1.5A of continuous output current with a dropout voltage of just 340mV at full load. It is an excellent choice for applications requiring high current, low voltage, and precision output.

Key Features:

  • Output Voltage: Fixed at 1.8V, providing a stable and accurate supply for voltage-sensitive components.
  • Output Current: Capable of delivering 1.5A, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With a typical dropout of 340mV, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: Offers low output noise, making it ideal for sensitive RF and audio applications.
  • Stable with Low ESR Capacitors: Stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing flexibility in design.
  • Thermal Protection: Features internal thermal shutdown and current limit protection to safeguard against excessive temperature and current.
  • Adjustable Output: An external resistor divider can be used to set the output voltage from 1.21V to 20V for applications requiring a custom voltage.
  • Package: Comes in a thermally enhanced TSSOP-16 package, which provides excellent power dissipation and small footprint.

Applications:

The LT1963AEFE-1.8#PBF is versatile and can be used in various applications, including:

  • Powering microprocessors and DSPs
  • High-end consumer products
  • Portable and battery-powered equipment
  • Post-regulation for switching supplies
  • Linear power supplies

This product is part of Linear Technology's series of fast, ultra-low dropout linear regulators, which are known for their ease of use, low output noise, and excellent transient response. The LT1963AEFE-1.8#PBF is a reliable choice for designers looking for a high-quality power solution that combines performance with durability.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0008 $55.0040
12+ $9.0263 $108.3156
18+ $8.7443 $157.3974
24+ $8.4622 $203.0928
31+ $8.1801 $253.5831
41+ $7.3339 $300.6899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess