EN
  • EN
  • DE

LT1963AKTTR

Part No LT1963AKTTR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Win Source Part Number 302759-LT1963AKTTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963AKTTR CAD Model

Description

The LT1963AKTTR is a robust, high-performance low dropout voltage regulator (LDO) from Linear Technology, now part of Analog Devices, designed to offer optimal stability and operational efficiency for a wide range of applications. This LDO is particularly well-suited for demanding environments requiring low noise, fast transient response, and a stable power supply.

Key Features

  • Output Voltage Range: The LT1963AKTTR offers an adjustable output from 1.21V to 20V, which can cater to a diverse set of voltage requirements for various electronic components and systems.
  • High Current Output: With the ability to deliver up to 1.5A of continuous output current, this regulator can power a wide array of devices, from sensitive RF circuits to robust microprocessors.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 340mV at full load, enhancing its efficiency and making it ideal for applications where input and output voltages are closely aligned.
  • Stable with Low ESR Output Capacitors: The LT1963AKTTR remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, giving designers flexibility in choosing output capacitors.
  • Low Noise: With a low noise output, typically 40μVRMS over a 10Hz to 100kHz bandwidth, this voltage regulator is an excellent choice for noise-sensitive applications such as audio and RF systems.
  • Excellent Transient Response: The device is capable of maintaining output voltage within tight limits under varying load conditions, ensuring reliable performance for applications with dynamic power demands.
  • Protection Features: The LT1963AKTTR is equipped with several protection features including overcurrent and overtemperature protection, safeguarding the device and connected components from potential damage.

Applications

The versatility of the LT1963AKTTR makes it suitable for a wide range of applications, such as:

  • Power supplies for FPGA, DSP, and ASIC devices
  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Portable communication devices
  • Medical equipment where low noise is critical
  • Post-regulation for switching supplies

With its combination of features and performance, the LT1963AKTTR from Linear Technology stands out as a reliable and versatile choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2606 $73.0424
8+ $14.9827 $119.8616
12+ $14.5149 $174.1788
17+ $14.0471 $238.8007
22+ $13.5782 $298.7204
29+ $12.1737 $353.0373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess