EN
  • EN
  • DE

LT1963AMPS8

Part No LT1963AMPS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A, Low Noise,Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206465-LT1963AMPS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT1963AMPS8 CAD Model

Description

Overview of LT1963AMPS8

The LT1963AMPS8 is a robust and high-performance low dropout linear regulator (LDO) from Linear Technology, now part of Analog Devices. It is designed to provide precision, fast response, and high current output, making it an excellent choice for demanding applications that require a stable and clean power supply.

Key Features

  • Output Voltage Range: The LT1963AMPS8 offers an adjustable output from 1.21V to 20V, which can cater to a wide array of voltage requirements for different circuits and components.
  • High Current Capability: This LDO can deliver up to 1.5A of continuous output current, ensuring sufficient power for even the most power-hungry circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 340mV at full load, it can operate effectively even when the input-to-output voltage difference is minimal.
  • Stable with Low ESR Output Capacitors: The LT1963AMPS8 remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering flexibility in design and ensuring stability under various load conditions.
  • Fast Transient Response: This regulator provides a speedy transient response, which is critical in applications where output voltage stability is paramount during rapid load changes.

Applications

The LT1963AMPS8 is versatile and can be employed in a variety of applications, including:

  • Power supplies for microprocessors and DSPs
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Linear power supplies

Protection Features

Safety and reliability are key considerations for any power component. The LT1963AMPS8 incorporates several protective features:

  • Overcurrent Protection: The regulator has built-in current limiting to protect the device in the event of an output overload.
  • Thermal Protection: An internal thermal shutdown mechanism activates to prevent damage from overheating.
  • Reverse Battery Protection: It safeguards against reverse battery installation, which can be critical in battery-powered applications.

Package Information

The LT1963AMPS8 is available in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

With its comprehensive set of features, the LT1963AMPS8 is an excellent choice for designers looking for a reliable and high-quality power regulation solution.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess