EN
  • EN
  • DE

YDA131-E

Part No YDA131-E
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411371-YDA131-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YDA131-E CAD Model

Description

The Yamaha YDA131-E is a digital audio amplifier IC designed for high-quality audio reproduction in a variety of applications. It's known for its efficient Class-D operation, which minimizes power consumption and heat dissipation while delivering clear and powerful sound.

Applications:

  • Mini Component Systems: Used as the main amplifier for driving speakers in compact stereo systems.
  • Powered Speakers: Integrated into active speakers to provide amplification directly.
  • Soundbars: Employed in soundbars to enhance audio performance for television and home theater setups.
  • Portable Audio Devices: Integrated in portable audio players and devices requiring efficient power usage.
  • PC Audio: Amplifying audio output in desktop and laptop computers.

Features:

  • Class-D Amplifier: Offers high efficiency, reducing power consumption and heat generation.
  • PWM (Pulse Width Modulation): Utilizes PWM for efficient audio signal amplification.
  • Built-in Protection Circuits: Includes over-current, over-temperature, and short-circuit protection for enhanced reliability.
  • Low THD+N (Total Harmonic Distortion + Noise): Ensures high-fidelity audio reproduction with minimal distortion and noise.
  • Filter-less Modulation: Simplifies the design and reduces external component count.
  • Mute Function: Allows for quick and silent audio muting.

Benefits:

  • Energy Efficiency: The Class-D design minimizes power consumption, extending battery life in portable devices and reducing overall energy costs.
  • High-Quality Audio: Delivers clear, detailed, and powerful audio reproduction with low distortion.
  • Compact Design: The integrated design reduces the number of external components needed, resulting in a smaller footprint and simpler system design.
  • Reliability: Built-in protection circuits ensure reliable operation and prevent damage from common electrical issues.
  • Simplified Integration: Filter-less modulation simplifies the design process, reducing the need for complex external filtering.
  • Reduced Heat Dissipation: Lower heat generation allows for more compact enclosures and reduces the need for heat sinks.

Additional Details:

The YDA131-E typically operates on a single power supply voltage. Detailed specifications can be found in the Yamaha datasheet, including output power ratings at different load impedances, THD+N performance across various frequencies, and power supply voltage ranges. The IC is generally available in a compact surface-mount package to facilitate easy integration into various electronic devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Qualcomm
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess