EN
  • EN
  • DE

LT1963EQ-1.8#TR

Part No LT1963EQ-1.8#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TO263
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719114-LT1963EQ-1.8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963EQ-1.8#TR CAD Model

Description

LT1963EQ-1.8#TR Voltage Regulator by Linear Technology

The LT1963EQ-1.8#TR is a high-performance, low dropout linear regulator (LDO) that offers exceptional ac and dc performance. Manufactured by Linear Technology, a leader in analog integrated circuits, this regulator delivers a fixed output voltage of 1.8V, which is ideal for modern electronic devices that require a stable and efficient power supply.

Key Features

  • Low Dropout Voltage: The LT1963EQ-1.8#TR boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this LDO can power a wide range of applications.
  • Stable with Low ESR Output Capacitors: The regulator is designed to work with low ESR ceramic capacitors, which reduces the size and cost of the overall power supply design.
  • Excellent Transient Response: The device has been optimized for fast transient response, which is critical for applications with rapidly changing loads.
  • Low Noise: With a low noise reference, the LT1963EQ-1.8#TR is suitable for noise-sensitive applications like RF circuits.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the application from damage due to excessive current or temperature.

Applications

The LT1963EQ-1.8#TR is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller systems
  • Low-noise instrumentation
  • High-efficiency linear power supplies
  • Battery-powered devices
  • Post-regulation for switching supplies

Package and Quality

The regulator comes in a robust TO-263 package, which is designed for surface-mount technology and is ideal for automated assembly processes. The LT1963EQ-1.8#TR is available in tape and reel packaging, denoted by the '#TR' suffix, making it suitable for high-volume production environments. Linear Technology ensures high-quality and reliability of its products through rigorous testing and quality control procedures.

With its combination of features and performance, the LT1963EQ-1.8#TR voltage regulator is a top choice for designers looking for a reliable power management solution.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7974 $62.3792
19+ $6.3987 $121.5753
28+ $6.1989 $173.5692
39+ $5.9979 $233.9181
50+ $5.7981 $289.9050
67+ $5.1987 $348.3129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess