Product Overview: LT1963IS8-1.8 from Linear Technology
The LT1963IS8-1.8 is a high-performance, low dropout linear regulator (LDO) that offers outstanding ac performance with very low dropout voltage and fast transient response. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, this regulator is ideal for applications requiring up to 1.5A of output current with a dropout voltage of typically 340mV at full load.
Designed specifically for use in demanding applications, the LT1963IS8-1.8 features a wide input voltage range from 2.1V to 20V, making it suitable for a variety of power supply configurations, including those that require battery operation. The fixed output voltage of 1.8V is precisely regulated to ensure a stable and reliable power supply for sensitive electronic circuits.
The device is characterized by its low noise operation, which makes it an excellent choice for sensitive RF supply applications and high-speed analog circuits. With a noise level of only 40µVRMS over a 10Hz to 100kHz bandwidth, the LT1963IS8-1.8 ensures a clean and stable voltage supply.
Thermal performance is another key feature of the LT1963IS8-1.8. The device comes in an 8-lead SOIC package with a thermal resistance that allows for efficient heat dissipation. This ensures reliable operation even under high load conditions and helps to extend the life of the regulator and the overall system.
Furthermore, the LT1963IS8-1.8 incorporates several protection features to safeguard against abnormal operating conditions. These features include overcurrent and overtemperature protection, which provide additional reliability and make the device suitable for robust and high-reliability applications.
In summary, the LT1963IS8-1.8 from Linear Technology is a versatile, high-performance LDO that offers a combination of low dropout voltage, fast transient response, low noise, and robust protection features. It is the perfect choice for engineers looking for a reliable power solution for their high-end and sensitive electronic systems.