EN
  • EN
  • DE

M66TE-A

Part No M66TE-A
Manufacturer Quectel
Catalog OEM Parts (M - N)
Description M66 GSM module on adaptor board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074359-M66TE-A
Categories OEM Parts(M-N)
Manufacturer Quectel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M66TE-A CAD Model

Description

The Quectel M66TE-A is a compact and energy-efficient quad-band GSM/GPRS module. It's designed for a wide range of M2M applications, where reliable connectivity and low power consumption are critical. This module is known for its small size and surface-mount technology, making it suitable for integration into space-constrained devices.

Applications

  • Asset Tracking: Used in devices that monitor the location of assets in real-time.
  • Smart Metering: Integrated into electricity, water, and gas meters for remote data collection and management.
  • Telematics: Employed in vehicle tracking systems and fleet management solutions.
  • Security Systems: Utilized in alarm systems and surveillance devices for wireless communication.
  • Industrial Monitoring: Integrated into sensors and control systems to monitor equipment status and environmental conditions.

Features

  • Quad-Band GSM/GPRS: Supports GSM 850MHz, 900MHz, 1800MHz, and 1900MHz frequencies.
  • GPRS Class 12: Offers data transfer rates up to 85.6 kbps.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Embedded TCP/IP Protocol Stack: Simplifies network connectivity.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits

  • Global Coverage: Quad-band support ensures connectivity in most regions worldwide.
  • Efficient Data Transfer: GPRS Class 12 provides adequate bandwidth for M2M applications.
  • Easy Integration: Compact size and SMT design simplify the integration process.
  • Extended Battery Life: Low power consumption prolongs the operational life of battery-powered devices.
  • Simplified Development: Embedded TCP/IP stack reduces development time and complexity.

Additional Details

The M66TE-A operates within a wide voltage range and supports various interfaces, including UART, SPI, and I2C. It's designed to withstand industrial operating temperatures, ensuring reliable performance in harsh environments. The module is typically controlled through AT commands, providing a flexible and standardized interface for communication.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess