EN
  • EN
  • DE

M54HC280F1

Part No M54HC280F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074124-M54HC280F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC280F1 CAD Model

Description

Introducing the M54HC280F1 from STMicroelectronics

The M54HC280F1 is a high-performance integrated circuit crafted by the renowned semiconductor manufacturer, STMicroelectronics. This device is part of the HC family, which is known for combining the advantages of both CMOS and TTL logic. The M54HC280F1 is specifically designed to meet the demanding needs of sophisticated electronic systems, offering a perfect blend of power efficiency and speed.

Key Features

  • High-Speed Performance: The M54HC280F1 operates at a fast pace, making it suitable for high-speed logic operations and ensuring efficient data processing in complex digital circuits.
  • Low Power Consumption: With CMOS technology at its core, this IC maintains a low power draw, which is crucial for battery-powered devices and energy-sensitive applications.
  • Wide Operating Voltage Range: It can function effectively across a broad range of voltages, typically from 2V to 6V, providing flexibility in various power environments.
  • High Noise Immunity: The inherent design of the M54HC280F1 offers excellent resistance to electrical noise, a critical factor for reliable operation in industrial and automotive settings.
  • Compatibility: This component is TTL input compatible, allowing for easy integration with existing TTL-based circuitry without the need for level shifting.

Applications

The versatility of the M54HC280F1 makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Complex digital systems
  • Microprocessor support circuits
  • Data processing devices
  • Communication systems
  • Portable electronics
  • Automotive electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M54HC280F1 is no exception. The device is manufactured under stringent quality control standards, ensuring high reliability and performance consistency. Additionally, the M54HC280F1 is available in a variety of packages, including DIP, SOP, and SSOP, providing designers with flexibility in terms of mounting and space considerations.

In summary, the M54HC280F1 from STMicroelectronics is a superior logic device that delivers the speed, efficiency, and reliability required for modern electronic systems. Its robust design and flexible operating characteristics make it a go-to component for engineers looking to enhance their digital applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess