The LT1963IS8-3.3 is a high-performance low dropout linear regulator (LDO) from Linear Technology that delivers a continuous output current of up to 1.5A with a nominal output voltage of 3.3V. Designed for applications requiring low voltage noise and fast transient response, this regulator is ideal for powering noise-sensitive circuits such as RF systems, precision analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), as well as high-end audio equipment.
With its low noise characteristics, the LT1963IS8-3.3 typically produces an output voltage noise of only 40µV RMS over a 10Hz to 100kHz bandwidth. Furthermore, the device is capable of fast transient response, responding quickly to changes in load, which ensures a stable output voltage even under dynamic conditions. This is particularly important in applications where load currents can abruptly change, such as microprocessors and FPGAs.
The LT1963IS8-3.3 operates with a dropout voltage of typically 340mV at full load, which allows for efficient operation even when the input-to-output voltage differential is minimal. This feature is especially beneficial in battery-powered devices, where extending the battery life is crucial. The device is stable with output capacitors as low as 10µF, providing flexibility in design and helping to minimize the overall solution size.
The regulator offers protection features such as overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions. The LT1963IS8-3.3 comes in a thermally efficient 8-lead SOIC package, which aids in dissipating heat and maintaining performance across a wide operating temperature range.
To accommodate various application requirements, the LT1963IS8-3.3 can also be adjusted to a different output voltage by using external resistors, providing designers with versatility in their power supply design. The combination of low noise, fast transient response, and protection features make the LT1963IS8-3.3 a robust and versatile choice for high-performance power regulation needs.