EN
  • EN
  • DE

LT1964EDD#TRPBF

Part No LT1964EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -20V
Nominal Output Voltage (Min/Fixed) -1.22V
Maximum Output Voltage -20V
Dropout Voltage-Max 0.49V @ 200mA
Output Current 200mA
PSRR 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1058947-LT1964EDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1964EDD#TRPBF CAD Model

Description

LT1964EDD#TRPBF: Low Noise, Low Dropout Negative Regulator

The LT1964EDD#TRPBF is a high-performance, low dropout negative voltage regulator from Linear Technology. Designed for applications requiring optimal power management and noise reduction, this regulator offers a stable and reliable power supply solution for various electronics. With its advanced design, the LT1964EDD#TRPBF is particularly suited for precision instrumentation, high-end audio, and sensitive RF supply circuits.

This regulator features a low dropout voltage of only 340mV (typical) at a load current of 200mA, which allows for efficient operation even when the input-to-output voltage differential is minimal. The output voltage is adjustable from -1.22V to -20V, providing a versatile range for different application needs. Its ability to deliver up to 200mA of output current makes it suitable for a wide array of negative voltage applications.

One of the key attributes of the LT1964EDD#TRPBF is its low output noise, which is a critical parameter for noise-sensitive applications. With only 30μVRMS (10Hz to 100kHz) of output noise, it ensures a clean and stable voltage supply. Additionally, the regulator features a fast transient response, which helps maintain voltage stability under varying load conditions.

The device is housed in a compact DFN package, which is ideal for space-constrained applications. It also includes several protective features such as thermal shutdown, current limiting, and reverse battery protection, which contribute to the overall robustness and reliability of the regulator.

The LT1964EDD#TRPBF operates over a wide temperature range, making it suitable for industrial and automotive applications that require consistent performance under varying environmental conditions. Its performance characteristics and package design make it an excellent choice for designers looking for a negative regulator that combines low noise, high precision, and ease of use.

In summary, the LT1964EDD#TRPBF from Linear Technology is a superior choice for anyone in need of a high-quality, low dropout, negative voltage regulator with low noise and high reliability. Its versatility and protective features make it an invaluable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess