EN
  • EN
  • DE

LT1964IS5-BYP

Part No LT1964IS5-BYP
Manufacturer Linear Technology
Description 200mA, Low Noise,Low Dropout Negative Micropower Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206487-LT1964IS5-BYP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1964IS5-BYP CAD Model

Description

The LT1964IS5-BYP is a high-performance, low dropout negative voltage regulator designed by Linear Technology. This efficient component is ideal for applications requiring a low noise, negative supply with a small footprint. The LT1964IS5-BYP offers a wide range of features that make it a versatile choice for a variety of electronic circuits and products.

Key Features

  • Output Voltage: The LT1964IS5-BYP provides a fixed output voltage of -1.22V, which is essential for applications that require a stable and precise negative voltage.
  • Low Dropout Voltage: With a low dropout voltage of just 340mV at full load, this regulator ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • High Output Current: Capable of delivering up to 200mA of output current, it can power a wide range of components, from simple analog circuits to more demanding digital interfaces.
  • Low Noise: The LT1964IS5-BYP boasts an exceptionally low noise performance, making it suitable for sensitive applications such as audio and precision instrumentation.
  • Stable with Low ESR Capacitors: The device remains stable with low ESR capacitors, which reduces the size and cost of the capacitors needed for the application.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the application from damage due to excessive current or temperature.

Applications

The LT1964IS5-BYP is a versatile component that can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable and wireless devices
  • Operational amplifier power supply
  • Reference voltage supply
  • Power management for negative voltage rails

Package Information

The LT1964IS5-BYP comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small size and surface-mount design allow it to be integrated into a variety of PCB layouts with minimal impact on the overall design.

In conclusion, the LT1964IS5-BYP from Linear Technology is a robust and reliable negative voltage regulator that offers a combination of low noise, high current capability, and protection features, making it an excellent choice for designers looking to enhance the performance and reliability of their power supply circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7046 $51.8644
33+ $3.0396 $100.3068
51+ $2.9447 $150.1797
71+ $2.8497 $202.3287
91+ $2.7547 $250.6777
122+ $2.4697 $301.3034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,535 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess