EN
  • EN
  • DE

LT1965IMS8E/LT1965EMS8E

Part No LT1965IMS8E/LT1965EMS8E
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Win Source Part Number 302760-LT1965IMS8E/LT1965EMS8E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1965IMS8E/LT1965EMS8E CAD Model

Description

The LT1965IMS8E and LT1965EMS8E are high-performance, low dropout linear regulators from Linear Technology, designed to deliver a continuous output current of up to 1.1A with a dropout voltage of just 300mV at full load. These devices are part of the LT1965 series, which is renowned for its high efficiency and excellent thermal performance, making them an ideal choice for a wide range of applications where voltage regulation with minimal loss is crucial.

Key Features:

  • Output Current: Capable of delivering up to 1.1A of continuous output current, ensuring sufficient power for demanding applications.
  • Low Dropout Voltage: With a dropout voltage of only 300mV at full load, these regulators maintain efficiency and reduce power dissipation, even at lower input-to-output voltage differentials.
  • Adjustable Output: The output voltage can be set from 1.2V to 20V with a single external resistor, providing flexibility for various design requirements.
  • Stable with Low ESR Capacitors: The LT1965 series is stable with ceramic, tantalum, and aluminum electrolytic capacitors, eliminating the need for bulky and expensive tantalum capacitors.
  • Fast Transient Response: These regulators offer a fast transient response, which is critical for applications with rapidly changing loads.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device against adverse conditions, enhancing reliability and longevity.

Applications:

  • Power supplies for DSPs, FPGAs, and microcontrollers
  • Automotive electronics
  • Battery-powered equipment
  • Portable and handheld devices

The LT1965IMS8E/LT1965EMS8E regulators are available in the MSOP-8 package, offering a compact footprint suitable for space-constrained applications. Their advanced design ensures low noise operation, making them perfect for sensitive analog circuits that require a clean power supply. Whether you're designing for consumer electronics, industrial systems, or automotive applications, the LT1965 series provides a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5484 $55.4840
22+ $4.5526 $100.1572
35+ $4.4103 $154.3605
47+ $4.2680 $200.5960
61+ $4.1258 $251.6738
82+ $3.6990 $303.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,685 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess