Product Overview: LT1965IQ-1.8#PBF
The LT1965IQ-1.8#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, offering excellent power supply solutions for a variety of applications. This LDO provides a fixed output voltage of 1.8V, which is ideal for powering sensitive analog and digital circuits that require a stable and precise voltage source.
Key Features
- Output Voltage: Fixed at 1.8V, suitable for various low-voltage applications.
- Output Current: Capable of delivering up to 1.1A of continuous output current.
- Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Low Noise: Designed to have exceptionally low output noise, making it suitable for noise-sensitive applications such as RF or precision instrumentation.
- Stability: Stable with low ESR, ceramic output capacitors, providing enhanced performance in a variety of applications.
- Protection Features: Includes over-temperature and over-current protection, safeguarding the device and the load from potential damage.
- Thermal Performance: Housed in a robust 5-lead TO-220 package that provides excellent thermal performance for better reliability.
Applications
The LT1965IQ-1.8#PBF is versatile and can be used in multiple applications such as:
- Portable electronics
- Microprocessor supply
- Post-regulation for switching supplies
- Low-voltage logic supplies
- Analog and digital circuits requiring low noise
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1965IQ-1.8#PBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications. With its combination of features and reliable performance, this LDO is an excellent choice for designers looking for a high-quality power management solution.