EN
  • EN
  • DE

LT1965IQ-2.5#TRPBF

Part No LT1965IQ-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.1A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA to 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.31V @ 1.1A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 124895-LT1965IQ-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1965IQ-2.5#TRPBF CAD Model

Description

LT1965IQ-2.5#TRPBF: Low Noise, Low Dropout Linear Regulator

The LT1965IQ-2.5#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 1.1A with an output voltage of 2.5V. This LDO is well-suited for applications that require a clean and stable power supply, thanks to its low noise and excellent transient response characteristics.

With a dropout voltage of just 300mV at full load, the LT1965IQ-2.5#TRPBF ensures efficient operation even when the input-to-output voltage differential is minimal. This feature makes it an ideal choice for battery-powered devices where maximizing battery life is crucial. Additionally, its wide input voltage range from 1.8V to 20V provides the flexibility needed to support a variety of power sources.

The LT1965IQ-2.5#TRPBF boasts an impressive low output noise of only 40μVRMS over a 10Hz to 100kHz bandwidth, which is essential for sensitive RF and precision analog circuits that demand a pristine power supply. Furthermore, the device includes a range of protective features such as overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions.

Designed with an adjustable output from 1.2V to 20V (when used with external resistors), this versatile LDO can cater to a multitude of voltage requirements. The LT1965IQ-2.5#TRPBF's fast transient response efficiently handles rapid changes in load, maintaining output voltage stability and thereby safeguarding sensitive electronic components.

Available in a thermally efficient 5-lead DD-Pak package, the LT1965IQ-2.5#TRPBF is optimized for high-density circuit boards where space is at a premium. The package is designed to handle high temperatures and is RoHS compliant, aligning with environmental standards and regulations.

In summary, the LT1965IQ-2.5#TRPBF from Linear Technology is a top-tier choice for designers looking for a low noise, high-performance LDO capable of powering advanced electronic systems with precision and reliability.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess