EN
  • EN
  • DE

LT1969CMS

Part No LT1969CMS
Manufacturer Linear Technology
Description Dual 700MHz, 200mA, Adjustable Current Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206493-LT1969CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1969CMS CAD Model

Description

Linear Technology's LT1969CMS Precision Amplifier

The LT1969CMS from Linear Technology is a high-performance, precision operational amplifier that stands out with its impressive set of features tailored for a wide range of applications. This versatile device is designed to meet the stringent requirements of sophisticated electronic systems, offering both reliability and accuracy in a compact package.

Key Features

  • Low Noise: The LT1969CMS boasts an exceptionally low noise level, which makes it an ideal choice for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp can handle rapid signal changes efficiently, making it suitable for high-speed data acquisition systems and video signal processing.
  • Precision: The device offers excellent DC precision, which includes low input offset voltage and low input bias currents, ensuring accurate signal amplification with minimal error.
  • Stable with Capacitive Loads: The LT1969CMS is designed to remain stable even when driving capacitive loads, a feature that greatly enhances its flexibility in various circuit designs.
  • Power Supply Flexibility: This operational amplifier can operate from a wide range of power supplies, from ±2.5V to ±15V, accommodating various application requirements and simplifying power management.
  • Robust Output Drive: Capable of delivering a significant output current, the LT1969CMS can drive a variety of loads without compromising performance.

Applications

The LT1969CMS is an excellent choice for a multitude of applications, including:

  • Test and Measurement Equipment
  • Precision Data Systems
  • Active Filters
  • Audio Processing
  • Buffer Amplifiers
  • Medical Instrumentation

Its robust design encapsulated in an MSOP-10 package ensures that the LT1969CMS can be easily integrated into space-constrained applications while providing a high level of performance. Whether you're designing a professional audio system, a precision sensor interface, or any other application requiring a reliable and accurate operational amplifier, the LT1969CMS from Linear Technology is an excellent choice that will not disappoint.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7581 $57.7581
3+ $47.3908 $142.1724
4+ $45.9101 $183.6404
6+ $44.4294 $266.5764
7+ $42.9487 $300.6409
9+ $38.5054 $346.5486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess