EN
  • EN
  • DE

LT1976BEFE#PBF

Part No LT1976BEFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 16TSSOP / Conv DC-DC 2.4V to 60V Step Down Single-Out 1.2V to 54V 4A Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.3V
Voltage Input MAX 60V
Output Voltage 1.25V
Output Voltage MAX 55.2V
Output Current 1.2A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 780811-LT1976BEFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1976B
Introduction Date October 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1976BEFE#PBF CAD Model

Description

The LT1976BEFE#PBF is a versatile and robust step-down switching regulator from Linear Technology, designed to deliver high efficiency and reliable performance for a broad range of applications. This regulator is capable of driving a 1.5A load with excellent line and load regulation, making it an ideal choice for power supply designs where efficiency and board space are critical considerations.

Key Features:

  • Wide Input Voltage Range: The LT1976BEFE#PBF can operate with input voltages from 4V to 36V, accommodating a variety of power sources and ensuring flexibility in system design.
  • High Efficiency: With a switching frequency of 200kHz, the device is optimized for efficiency, reducing heat generation and allowing for the use of smaller, cost-effective inductors and capacitors.
  • 1.5A Output Current: The regulator is capable of delivering a continuous output current of up to 1.5A, suitable for a wide array of applications.
  • Stable with Low ESR Output Capacitors: The LT1976BEFE#PBF is designed to be stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, thus improving performance and reliability.
  • Adjustable and Fixed Output Voltages: The output voltage is adjustable from 1.25V to 20V or can be set to a fixed voltage, providing design flexibility to meet specific requirements.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Short-Circuit Protection: In-built short-circuit protection enhances the safety and durability of the regulator and the end application.

Applications:

The LT1976BEFE#PBF is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Portable electronic devices
  • Computer peripherals

In summary, the LT1976BEFE#PBF from Linear Technology is a high-performance, efficient, and reliable step-down switching regulator that offers the flexibility and features needed for demanding power management tasks.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0469 $50.0938
5+ $20.5513 $102.7565
8+ $19.9091 $159.2728
11+ $19.2669 $211.9359
14+ $18.6247 $260.7458
18+ $16.6980 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess