EN
  • EN
  • DE

LT1999MPMS8-20#TRPBF

Part No LT1999MPMS8-20#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 2MHZ 8MSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 3 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780852-LT1999MPMS8-20#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1999-20
Introduction Date November 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1999MPMS8-20#TRPBF CAD Model

Description

The LT1999MPMS8-20#TRPBF is a high-performance current sense amplifier designed by Linear Technology, renowned for its precision electronic components. This specialized amplifier is tailored for accurate current measurement applications and is an essential component in power management systems. It is particularly suitable for automotive, industrial, and communication systems where precise current monitoring is critical.

Key Features

  • Wide Input Common Mode Range: The device operates over a common mode range from -2V to 44V, making it versatile for various applications, including high side or low side current sensing.
  • High Voltage Capability: With the ability to withstand up to 44V, it is suitable for systems that experience high voltage transients, providing reliable performance under tough conditions.
  • Fixed Gain: The amplifier comes with a fixed gain of 20, which simplifies the design process by eliminating the need for external gain-setting resistors.
  • Wide Operating Temperature Range: The MP grade version of the LT1999 is designed to operate over a temperature range from -55°C to 150°C, ensuring reliable operation in extreme environments.
  • Low Offset Voltage: The low input offset voltage enables accurate current measurement, which is crucial for system control and protection.
  • Fast Response Time: The device offers a swift response time, which is beneficial for systems that require quick feedback and controls, such as power supply and motor control applications.

Package and Availability

The LT1999MPMS8-20#TRPBF comes in a small MSOP-8 package, which is ideal for space-constrained applications. It is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating efficient assembly for high-volume production.

Applications

  • Automotive Battery Monitoring
  • Power Management Systems
  • Motor Control
  • Overcurrent Protection
  • Portable Equipment
  • Data Acquisition Systems

With its robust design and precise performance, the LT1999MPMS8-20#TRPBF current sense amplifier from Linear Technology stands out as a reliable choice for engineers looking to enhance the accuracy and efficiency of their power monitoring systems.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess