EN
  • EN
  • DE

LT1999MPMS8-50#TRPBF

Part No LT1999MPMS8-50#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 1.2MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 3 V/μs
-3db Bandwidth 1.2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Channel Output Current 40mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 136734-LT1999MPMS8-50#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1999MPMS8-50#TRPBF CAD Model

Description

The LT1999MPMS8-50#TRPBF from Linear Technology is a robust high voltage, high side current sense amplifier designed specifically for precision current measurement applications. This precision amplifier is an ideal choice for a wide range of applications, including motor control, power management, and battery monitoring systems where accurate current monitoring is crucial.

Featuring a wide input common-mode voltage range of -10V to 80V, the LT1999MPMS8-50#TRPBF is capable of accurately sensing current in both high side and low side applications without the need for additional level shifting circuitry. This flexibility makes it suitable for use in systems with varying supply voltages, providing consistent performance across different operational conditions.

The device offers a fixed gain of 50V/V, which allows for precise current measurement without the need for external gain-setting resistors. This fixed gain simplifies the design and reduces the component count, leading to a more compact and reliable circuit design. The LT1999MPMS8-50#TRPBF also features a fast response time, making it suitable for detecting overcurrent conditions quickly and reliably.

With its extended operating temperature range from -55°C to 150°C, the LT1999MPMS8-50#TRPBF is designed to withstand harsh environments, ensuring reliable operation in industrial and automotive applications where temperature extremes are common. This temperature resilience, combined with its robust design, makes it an excellent choice for critical applications where failure is not an option.

The device comes in a compact MSOP-8 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated manufacturing processes, enabling efficient and cost-effective mass production.

In summary, the LT1999MPMS8-50#TRPBF from Linear Technology is a high-performance current sense amplifier that offers accuracy, flexibility, and durability for a variety of demanding applications. Its ease of integration, combined with its robust feature set, makes it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess