EN
  • EN
  • DE

LT2079ACS#PBF

Part No LT2079ACS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ 14SO / Op Amp Quad Micropower Amplifier ±22V/44V 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 6nA
Voltage - Input Offset 60μV
Operating Supply Current 46μA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 780857-LT2079ACS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT2079
Introduction Date November 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT2079ACS#PBF CAD Model

Description

LT2079ACS#PBF - Precision Dual Operational Amplifier

The LT2079ACS#PBF is a high-performance dual operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications that require precise signal conditioning, such as test equipment, instrumentation, and control systems.

Key Features

  • Low Offset Voltage: The LT2079ACS#PBF boasts a low input offset voltage, which ensures that the amplification of the input signal is accurate and minimizes error in the system.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for high-speed applications.
  • Low Noise: The device exhibits low noise performance, which is critical in applications where signal integrity is paramount.
  • Power Efficiency: It operates efficiently with respect to power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Dual Supply Operation: The LT2079ACS#PBF can operate from a dual supply, providing flexibility in various circuit designs.

Applications

  • Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Buffer Amplifiers
  • Test Equipment

The LT2079ACS#PBF comes in a compact 14-lead narrow SO package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even under varying conditions, and its precision characteristics are maintained over temperature, input range, and supply variations.

Linear Technology's commitment to high-quality components is evident in the LT2079ACS#PBF, as it delivers consistent and reliable performance for critical applications that depend on precise signal amplification and conditioning. Whether you are designing a sophisticated measurement device or a high-fidelity audio application, the LT2079ACS#PBF is a versatile choice that will meet your stringent requirements.

For detailed specifications and application guidance, refer to the LT2079ACS#PBF datasheet and Linear Technology's application notes.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0548 $56.3836
16+ $6.6091 $105.7456
24+ $6.4025 $153.6600
33+ $6.1960 $204.4680
42+ $5.9895 $251.5590
56+ $5.3699 $300.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess