EN
  • EN
  • DE

LT3008EDC-3.3#TRMPBF

Part No LT3008EDC-3.3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 20MA 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.5V at 20mA
Current - Output 20mA
Current - Quiescent (Iq) 6μA
Current - Supply (Maximum) 1.2mA
PSRR 59dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Part Number Series LT3008
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810227-LT3008EDC-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008EDC-3.3#TRMPBF CAD Model

Description

Product Overview: LT3008EDC-3.3#TRMPBF

The LT3008EDC-3.3#TRMPBF is an advanced, high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a stable and precise 3.3V output voltage. This device is part of Linear Technology's extensive range of power management solutions and is tailored to meet the stringent requirements of sensitive electronic applications that demand low noise, high stability, and low power consumption.

Encapsulated in a compact, 6-lead DFN package, the LT3008EDC-3.3#TRMPBF offers a space-saving solution that is ideal for modern, densely-packed circuit boards. Its small form factor does not compromise its capability, as it boasts an impressive low quiescent current of only 3µA, making it highly suitable for battery-powered and portable devices where power efficiency is critical.

Key Features and Benefits

  • Stable Output Voltage: The LT3008EDC-3.3#TRMPBF provides a fixed output voltage of 3.3V, which is ideal for powering standard logic ICs and microcontrollers in a variety of applications.
  • Low Dropout Voltage: The device's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life.
  • Low Quiescent Current: With a quiescent current of only 3µA, this LDO helps to minimize power consumption when in standby mode, extending the battery life of portable devices.
  • High Output Current: Capable of delivering up to 20mA of continuous output current, this regulator can easily handle moderate loads with high efficiency.
  • Thermal Protection: To ensure reliability and longevity, the LT3008EDC-3.3#TRMPBF features internal thermal protection that safeguards the device against excessive temperature and power dissipation.
  • Noise Reduction: The regulator is designed for low output noise, making it suitable for noise-sensitive applications such as precision sensors and audio electronics.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator in the event of a short circuit or an overload condition.

The LT3008EDC-3.3#TRMPBF is a versatile and reliable choice for designers looking for a high-quality voltage regulator for their next project. Whether it's for industrial controls, handheld devices, or wireless communications, this LDO from Linear Technology ensures a stable and efficient power supply, contributing to the overall performance and reliability of the end product.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1288 $53.6744
30+ $3.3878 $101.6340
46+ $3.2819 $150.9674
63+ $3.1760 $200.0880
82+ $3.0702 $251.7564
109+ $2.7526 $300.0334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess