EN
  • EN
  • DE

LT3012BEFE#TRPBF

Part No LT3012BEFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.25A 16TSSOP / LDO Regulator Pos 1.24V to 60V 0.25A Automotive 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 80V
Output Voltage 1.24V
Output Voltage MAX 60V
Voltage Dropout (Maximum) 0.62V @ 250mA
Output Current 250mA
Operating Supply Current 100μA ~ 18mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 780876-LT3012BEFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3012B
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3012BEFE#TRPBF CAD Model

Description

The LT3012BEFE#TRPBF is a high-performance, low dropout voltage linear regulator designed and manufactured by Linear Technology, a leader in analog integrated circuits. This regulator is ideal for a wide range of applications, including automotive, industrial, and telecommunications systems, where efficient power management and stable voltage supply are crucial.

Key Features:

  • Output Voltage Range: The LT3012BEFE#TRPBF offers an adjustable output voltage range from 1.24V to 29V, which enables a high level of flexibility for various design requirements.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, this regulator ensures efficient operation even when the input-to-output voltage differential is minimal, making it suitable for applications with tight power constraints.
  • High Output Current: It is capable of delivering up to 250mA of continuous output current, which makes it a reliable option for powering a range of electronic devices.
  • Thermal Protection: The built-in thermal shutdown and current limit protection features safeguard the device and the application circuit from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to 125°C, ensuring consistent performance in harsh environments.
  • Stable with Low ESR Capacitors: The LT3012BEFE#TRPBF is stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing designers with flexibility in component selection.

Applications:

The LT3012BEFE#TRPBF is versatile and can be utilized in a variety of applications where efficient power regulation is necessary. These include:

  • Automotive electronics
  • Portable and battery-powered equipment
  • Industrial power supplies
  • Telecommunication infrastructure
  • Power management for microprocessors and microcontrollers

Package Information:

The regulator is packaged in a 16-lead TSSOP with an exposed thermal pad for enhanced thermal performance, ensuring reliable operation even under high power dissipation scenarios. The part number LT3012BEFE#TRPBF indicates that the device is provided in tape and reel packaging suitable for automated assembly processes.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess