EN
  • EN
  • DE

LT3012HFE#PBF

Part No LT3012HFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.2A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.63V @ 200mA
Output Current 200mA
Operating Supply Current 110μA to 18mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 140°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 60 V
Voltage - Dropout (Typical) 0.36V @ 200mA
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 072356-LT3012HFE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3012HFE#PBF CAD Model

Description

The LT3012HFE#PBF is a high-quality, low dropout voltage (LDO) linear regulator from Linear Technology, designed to provide precision and stability in a range of applications. This particular model is notable for its ability to deliver up to 250mA of continuous output current with a very low dropout voltage, making it an ideal choice for battery-powered devices and portable applications where power efficiency is critical.

Key Features

  • Output Current: Capable of delivering up to 250mA of output current.
  • Dropout Voltage: Extremely low dropout voltage, maximizing battery life and efficiency.
  • Input Voltage Range: Versatile 4V to 80V operating input voltage range suitable for a wide array of supply sources.
  • Adjustable Output: Output voltage can be set anywhere from 1.24V to 60V, providing flexibility for different circuit requirements.
  • Thermal Protection: Features internal thermal limit and current limiting to protect against over-temperature and over-current conditions.
  • Stability: Stable with low-ESR ceramic capacitors, ensuring reliability and robustness in various applications.

Applications

The LT3012HFE#PBF is ideal for a variety of applications including but not limited to:

  • Automotive power supplies
  • Industrial power systems
  • Portable handheld instruments
  • Power management for battery-powered devices

Package and Quality

The LT3012HFE#PBF comes in a 16-lead thermally enhanced TSSOP package, which offers excellent thermal performance in a compact footprint. The product is lead-free and RoHS compliant, ensuring that it meets current environmental standards and is suitable for use in various global markets.

Conclusion

In summary, the LT3012HFE#PBF from Linear Technology is a highly versatile and efficient LDO voltage regulator that caters to a wide range of power management needs. Its robust design, coupled with a comprehensive feature set, makes it an excellent choice for designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9013 $59.6052
9+ $12.2267 $110.0403
13+ $11.8447 $153.9811
18+ $11.4626 $206.3268
23+ $11.0805 $254.8515
31+ $9.9342 $307.9602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess