EN
  • EN
  • DE

LT3014BES5#TRMPBF

Part No LT3014BES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.57V @ 20mA
Output Current 20mA
Operating Supply Current 20μA to 1mA
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 60 V
Voltage - Dropout (Typical) 0.35V @ 20mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020381-LT3014BES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3014BES5#TRMPBF CAD Model

Description

LT3014BES5#TRMPBF: High-Performance, Low-Dropout Voltage Regulator

The LT3014BES5#TRMPBF is a cutting-edge, micropower low-dropout voltage regulator (LDO) designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular device is engineered to provide a stable and reliable power supply, making it an ideal choice for portable and battery-powered applications where efficiency and longevity are critical.

Featuring an ultra-low quiescent current of only 3µA, the LT3014BES5#TRMPBF is tailored for systems where power conservation is paramount. It operates with a minimal dropout voltage, which ensures efficient operation even when the difference between the input and output voltage is low, thus maximizing battery life in portable devices.

With an input voltage range of 4V to 80V, this LDO provides a high degree of flexibility and is capable of withstanding transient voltage spikes, making it suitable for use in automotive and industrial environments where such conditions are common. The output voltage is adjustable from 1.22V to 60V, which allows designers to tailor the output to the specific needs of their application.

The LT3014BES5#TRMPBF also boasts excellent thermal performance and stability, thanks to its internal thermal limit and current limiting features. This ensures that the device operates within safe parameters, thereby protecting both the regulator and the application from potential damage caused by overheating or excessive current draw.

This LDO comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into a wide range of electronic systems without compromising performance or reliability.

In summary, the LT3014BES5#TRMPBF from Linear Technology is a versatile, high-performance LDO voltage regulator that offers low quiescent current, a wide input voltage range, adjustable output, and robust protection features. Its compact size and durability make it an excellent choice for a variety of demanding applications, from automotive to industrial to portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0222 $56.1776
18+ $5.7619 $103.7142
27+ $5.5818 $150.7086
38+ $5.4017 $205.2646
48+ $5.2217 $250.6416
65+ $4.6815 $304.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess