EN
  • EN
  • DE

LT3020IDD-1.5

Part No LT3020IDD-1.5
Manufacturer Linear Technology
Description 100mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206582-LT3020IDD-1.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3020IDD-1.5 CAD Model

Description

Product Overview: LT3020IDD-1.5

The LT3020IDD-1.5 is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to provide precision voltage regulation with a minimal voltage drop. This device is tailored for applications requiring up to 100mA of output current with a fixed output voltage of 1.5V. It is an excellent choice for sensitive electronics where a stable and clean power supply is crucial.

Key Features

  • Low Dropout Voltage: The LT3020IDD-1.5 boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly useful for battery-powered devices.
  • Stable with Low ESR Capacitors: This LDO is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, thereby improving output noise performance and transient response.
  • High Output Accuracy: The device features high accuracy in output voltage, maintaining tight control over the regulated voltage within a specified tolerance under different conditions.
  • Low Noise: With an optimized design for low noise operation, the LT3020IDD-1.5 is suitable for noise-sensitive applications such as precision instrumentation and RF supply lines.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the regulator and the overall system from damage due to excessive heat.
  • Current Limiting: The built-in current limiting feature protects the device and the load from overcurrent conditions.

Applications

The LT3020IDD-1.5 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable, battery-powered equipment
  • Reference voltage sources
  • Microprocessor supply
  • Power supplies for DSPs and high-speed logic
  • Automotive electronics
  • Industrial supplies

Package and Availability

The LT3020IDD-1.5 is available in a compact DFN-8 package, which is suitable for space-constrained applications. Its small footprint and low profile make it an ideal choice for portable and miniaturized electronic devices. Check with Linear Technology or authorized distributors for availability and bulk pricing options.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4442 $58.5514
41+ $2.8263 $115.8783
64+ $2.7374 $175.1936
88+ $2.6496 $233.1648
113+ $2.5606 $289.3478
151+ $2.2961 $346.7111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess