EN
  • EN
  • DE

TPS60123PWP

Part No TPS60123PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description REGULATED 3.3 V, 200-mA HIGH EFFICIENCY CHARGE PUMP DC/DC CONVERTERS | IC REG CHARGE PUMP 3.3V 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 1.8V
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 3.3V
Output Current 100mA
Switching Frequency 320kHz
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS60123
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1272693-TPS60123PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60123PWP CAD Model

Description

Product Overview: TPS60123PWP from Texas Instruments

The TPS60123PWP is a high-quality voltage regulator manufactured by Texas Instruments, designed to meet the needs of a diverse array of electronic applications. This device belongs to the TPS60100 series of regulated charge pumps that generate a 3.3V output from a 1.8V to 3.6V input voltage, making it an ideal choice for portable devices that require a stable power source.

This particular model comes in a 20-pin HTSSOP (PWP) package, which is known for its small footprint and excellent thermal performance. The TPS60123PWP is specifically engineered to deliver a high-efficiency, low-ripple power supply solution with a fixed output voltage of 3.3V, which is critical for maintaining the reliability and performance of sensitive electronic components.

Key Features:

  • High Efficiency: The TPS60123PWP features a typical efficiency of up to 90%, which helps to minimize power loss and extend battery life in portable devices.
  • Low Noise Operation: With its low output voltage ripple, this device ensures a clean power supply that is essential for noise-sensitive applications such as audio or RF circuits.
  • Fixed Output Voltage: The 3.3V output is regulated with high accuracy, providing a stable voltage source for consistent device operation.
  • Thermal and Over-current Protection: The TPS60123PWP includes built-in protection features to safeguard the device and connected components from damage due to excessive heat or current.
  • Wide Input Voltage Range: It operates over an input voltage range of 1.8V to 3.6V, accommodating a variety of power sources and battery technologies.

Applications:

The TPS60123PWP is versatile and can be used in several applications, including but not limited to:

  • Handheld Devices
  • Portable Media Players
  • Wireless Communication Devices
  • GPS Receivers
  • Medical Instruments

With its robust design and reliable performance, the TPS60123PWP from Texas Instruments is an excellent choice for designers looking to integrate a dependable power management solution into their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1298 $51.1152
58+ $1.7476 $101.3608
89+ $1.6930 $150.6770
123+ $1.6384 $201.5232
158+ $1.5837 $250.2246
212+ $1.4199 $301.0188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess