EN
  • EN
  • DE

LT3021EDH-1.8

Part No LT3021EDH-1.8
Manufacturer Linear Technology
Description 500mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206588-LT3021EDH-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3021EDH-1.8 CAD Model

Description

The LT3021EDH-1.8 is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver a continuous output current of up to 500mA. This regulator is optimized for fast transient response and is ideal for powering sensitive analog and digital circuits that require a low noise, stable power supply.

Key Features

  • Output Voltage: The LT3021EDH-1.8 provides a fixed output voltage of 1.8V, which is suitable for logic ICs, microcontrollers, and other digital systems that operate at this voltage level.
  • Low Dropout Voltage: With a low dropout voltage of typically 300mV at full load, the LT3021EDH-1.8 ensures efficient operation, even when the input voltage is very close to the output voltage.
  • High Output Accuracy: This regulator maintains a tight output voltage accuracy of ±2%, ensuring reliable and consistent power for sensitive circuits.
  • Low Noise: The LT3021EDH-1.8 features a low noise output, which is crucial for applications such as RF circuits and precision instrumentation that are sensitive to power supply noise.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator and the system from overheating and potential damage.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than electrolytic capacitors, providing improved transient response and noise performance.

Applications

The LT3021EDH-1.8 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • High-quality audio and video equipment

Package and Quality

The LT3021EDH-1.8 comes in a 16-lead DFN package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality standards, providing a reliable and robust voltage regulator for your critical power management needs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess