EN
  • EN
  • DE

LT3021ES8

Part No LT3021ES8
Manufacturer Linear Technology
Description LDO Regulator Pos 0.2V to 9.5V 0.5A 8-Pin SOIC N / 500mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206589-LT3021ES8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Consumer Electronics, Wireless, Computers & Computer Peripherals
Family Name LT3021
Introduction Date March 02, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT3021ES8 CAD Model

Description

The LT3021ES8 is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to deliver continuous output current up to 500mA with a low dropout voltage. This LDO is housed in an 8-lead SOIC package, making it an excellent choice for space-constrained applications that require a compact power management solution.

With an input voltage range of 1.8V to 20V, the LT3021ES8 is versatile and can accommodate a wide array of supply sources, including multi-cell batteries and industrial power rails. It is capable of providing an adjustable output voltage from 1.215V to 19.5V, allowing for flexibility in design and compatibility with various microprocessors, FPGAs, and other sensitive electronic components.

One of the key features of the LT3021ES8 is its low dropout voltage, which ensures efficient operation even when the input-to-output voltage differential is minimal. This characteristic is particularly important in battery-powered devices, where maximizing battery life is crucial. The LDO's low quiescent current of 85μA (operating) and

The LT3021ES8 also includes a host of protection features to ensure the stability and longevity of the end application. These include over-current protection, over-temperature protection, and reverse battery protection. Additionally, the device is stable with ceramic output capacitors, providing designers with more flexibility in selecting passive components.

For noise-sensitive applications, the LT3021ES8 boasts excellent noise performance, with a low noise of only 30μV RMS (10Hz to 100kHz). This makes it an ideal choice for precision analog circuits, RF applications, and other systems where a clean power supply is critical.

In summary, the LT3021ES8 from Linear Technology is a robust, efficient, and versatile LDO regulator suitable for a wide range of applications. Its low dropout voltage, adjustable output, and comprehensive protection features make it a reliable choice for designers looking to optimize power management in their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,297 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess