EN
  • EN
  • DE

LT3021ES83#PBF

Part No LT3021ES83#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1610+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746929-LT3021ES83#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3021ES83#PBF CAD Model

Description

Linear Technology's LT3021ES83#PBF: High-Performance Low Dropout Linear Regulator

The LT3021ES83#PBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This LDO is specifically engineered to deliver a continuous output current up to 500mA with a low dropout voltage, making it an excellent choice for applications requiring high efficiency and excellent transient response.

Featuring a wide input voltage range from 1.8V to 20V, the LT3021 is versatile and can be used in a variety of power supply configurations. It is particularly well-suited for battery-powered equipment, portable devices, and industrial applications where power efficiency is critical. The adjustable output voltage from 1.22V to 20V allows for flexibility in design, enabling it to cater to the specific voltage requirements of different systems.

The LT3021ES83#PBF comes in a robust, thermally efficient TSSOP-16 package that ensures reliable performance even in challenging thermal environments. Its thermal resistance is minimized, which helps in maintaining a low junction temperature and extends the life of the product.

One of the key features of the LT3021 is its low quiescent current, which contributes to its high efficiency and makes it ideal for battery-powered applications where extending battery life is crucial. Additionally, the device includes built-in protection features such as overcurrent protection, reverse battery protection, and thermal shutdown, providing a high level of safety and reliability for your electronic designs.

Moreover, the LT3021ES83#PBF is designed with a fast transient response, which ensures stable output voltage during rapid load changes. This characteristic is particularly important in digital systems where load currents can vary abruptly with switching operations.

In summary, the LT3021ES83#PBF by Linear Technology is a top-tier LDO that offers low dropout, high efficiency, and versatile performance for a wide range of applications. With its robust package, comprehensive protection features, and excellent transient response, it stands out as a reliable power management solution for designers looking to optimize their electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4985 $52.4775
31+ $3.2728 $101.4568
48+ $3.1600 $151.6800
69+ $2.9343 $202.4667
89+ $2.8214 $251.1046
111+ $2.7086 $300.6546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess