EN
  • EN
  • DE

LT3024EFE#TRPBF

Part No LT3024EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A/0.1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.45V @ 500mA
Output Current 100mA, 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 500mA, 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 129388-LT3024EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3024EFE#TRPBF CAD Model

Description

The LT3024EFE#TRPBF is a high-performance dual low dropout voltage regulator (LDO) brought to you by Linear Technology, a company known for its precision electronic components. This component is designed to provide up to 500mA of continuous output current per channel with a very low dropout voltage, making it an excellent choice for applications where efficiency and low power consumption are critical.

Key Features

  • Dual Outputs: This device features two independent LDOs, each capable of supplying 500mA of output current, which can be beneficial for systems that require multiple regulated voltages.
  • Low Dropout Voltage: The low dropout voltage design ensures that the regulator maintains its output regulation even when the input-to-output differential is minimal, providing better performance in battery-powered applications.
  • Wide Input Voltage Range: The LT3024EFE#TRPBF operates with an input voltage range from 1.8V to 20V, offering flexibility for various power supply designs.
  • Adjustable Output Voltage: The output voltage of each LDO is adjustable from 0.4V to 10V, allowing for a wide range of applications and customizations.
  • Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors that have low equivalent series resistance (ESR), which is advantageous for space-constrained applications.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the application from potential damage due to excessive current or temperature conditions.

Applications

The LT3024EFE#TRPBF is suitable for a variety of applications that require dual, reliable, and efficient power supply solutions. These include:

  • Portable and battery-powered equipment
  • Microprocessor/DSP/FPGA supply
  • Automotive power supplies
  • Industrial equipment
  • Telecommunication infrastructure

With its robust feature set, the LT3024EFE#TRPBF is an ideal choice for designers looking for a dual LDO solution that offers both high performance and versatility. Its compact footprint and ability to work with low ESR capacitors make it particularly well-suited for space-constrained applications where reliability and power efficiency are paramount.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6971 $58.1826
15+ $7.9567 $119.3505
23+ $7.7080 $177.2840
31+ $7.4595 $231.2445
41+ $7.2108 $295.6428
54+ $6.4648 $349.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess