EN
  • EN
  • DE

LT3032EDE-5#PBF

Part No LT3032EDE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO +-5V 0.15A 14DFN / LDO Regulator Neg/Pos ±5V 0.15A/-0.15A Automotive 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive and Negative
Output Type Fixed
Number of Regulators 2
Voltage Input MAX ±20V
Output Voltage ±5V
Voltage Dropout (Maximum) 0.27V @ 150mA (Typ), 0.3V @ 150mA (Typ)
Output Current 150mA, 150mA
PSRR 68dB (120Hz), 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-PowerWFDFN
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 780939-LT3032EDE-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3032
Introduction Date February 12, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3032EDE-5#PBF CAD Model

Description

The LT3032EDE-5#PBF is a versatile dual-channel low dropout linear regulator designed by Linear Technology, which offers a combination of low noise, high PSRR, and low quiescent current, making it suitable for precision applications. This component is part of the LT3032 series and is encapsulated in a compact 12-lead DFN package, ensuring a minimal footprint on your circuit board.

Key Features

  • Output Voltage: The LT3032EDE-5#PBF provides a fixed output voltage of 5V for both the positive and negative regulators, which is ideal for stable voltage supply needs.
  • Output Current: Each regulator can deliver up to 150mA of continuous output current, sufficient for a wide range of applications including operational amplifier power supplies and reference voltage sources.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input-to-output voltage differential is minimal, enhancing battery life in portable devices.
  • Low Noise: With its low noise output, this regulator is particularly suitable for sensitive analog circuits, such as precision instrumentation and high-end audio applications.
  • High PSRR (Power Supply Rejection Ratio): High PSRR of the LT3032EDE-5#PBF reduces the sensitivity to fluctuations in the input supply, contributing to a stable output voltage.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing reliability and longevity.
  • Independent Shutdown Inputs: Each channel can be independently shut down, providing flexibility in power management and saving energy when a channel is not in use.

Applications

The LT3032EDE-5#PBF is an excellent choice for a variety of applications that require dual supply rails with low noise and high precision. These include:

  • Portable Battery-Powered Equipment
  • Operational Amplifier Power Supplies
  • Signal Processing
  • High-Quality Audio Applications
  • Instrumentation and Test Equipment

With its robust feature set, the LT3032EDE-5#PBF from Linear Technology stands out as a reliable and efficient solution for dual power supply needs, ensuring consistent performance across a range of sensitive and precision-dependent applications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8644 $55.0508
14+ $7.3667 $103.1338
22+ $7.1178 $156.5916
31+ $6.6201 $205.2231
40+ $6.3712 $254.8480
50+ $6.1223 $306.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess