EN
  • EN
  • DE

LTC3805IDD-5#PBF

Part No LTC3805IDD-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN / DC/DC Cntrlr Single-OUT Flyback 700kHz Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 3.95 V ~ 9.5 V
Frequency - Switching 70kHz ~ 700kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783646-LTC3805IDD-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3805-5
Introduction Date February 15, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3805IDD-5#PBF CAD Model

Description

LTC3805IDD-5#PBF: A High-Efficiency, Constant-Frequency Current Mode PWM Controller

The LTC3805IDD-5#PBF is a versatile and efficient PWM (Pulse Width Modulation) controller designed by Linear Technology, now part of Analog Devices, for use in a variety of power supply applications. This compact and reliable component is engineered to provide precise power delivery, while ensuring high efficiency and stability in system operation.

Key Features

  • Wide Input Voltage Range: The LTC3805IDD-5#PBF operates over a broad input voltage range, making it suitable for a variety of applications, from simple low-voltage requirements to more demanding high-voltage operations.
  • Constant Frequency Operation: With a fixed frequency operation, this PWM controller aids in the design of predictable and noise-sensitive power supplies, ensuring minimal interference with surrounding electronic components.
  • Current Mode Control: The current mode architecture provides excellent transient response and cycle-by-cycle current limiting, which enhances the safety and reliability of the overall power supply design.
  • Low Shutdown Current: The LTC3805IDD-5#PBF features a low shutdown current that minimizes power consumption when the controller is not in active operation, contributing to energy savings and prolonged battery life in portable applications.
  • Adjustable Operating Frequency: Designers have the flexibility to set the operating frequency anywhere from 100kHz to 500kHz, allowing for optimization of efficiency, component size, and performance.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, preventing damage from overheating.

Applications

The LTC3805IDD-5#PBF is ideal for a wide range of applications, including:

  • DC/DC Converters
  • Telecom and Datacom Power Supplies
  • Industrial Power Supplies
  • Battery-Operated Devices
  • Portable Instruments

Package and Reliability

Encased in a compact DFN package, the LTC3805IDD-5#PBF offers a space-saving solution for modern electronic devices where board real estate is at a premium. Its robust design ensures long-term reliability, making it a preferred choice for designers looking to create efficient and durable power supply systems.

With its combination of features, the LTC3805IDD-5#PBF from Linear Technology stands out as a high-performance PWM controller that meets the stringent requirements of a diverse array of power management applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9402 $59.6412
13+ $8.1561 $106.0293
19+ $7.9012 $150.1228
27+ $7.6463 $206.4501
34+ $7.3914 $251.3076
46+ $6.6268 $304.8328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess