EN
  • EN
  • DE

LT3050IMSE#PBF

Part No LT3050IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 12MSOP / LDO Regulator Pos 0.6V to 44.5V 0.1A Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 0.6V
Output Voltage MAX 44.5V
Voltage Dropout (Maximum) 0.55V @ 100mA
Output Current 100mA
Operating Supply Current 90μA ~ 5.2mA
PSRR 85dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 780947-LT3050IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3050
Introduction Date September 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3050IMSE#PBF CAD Model

Description

LT3050IMSE#PBF - Low Dropout Linear Regulator by Linear Technology

The LT3050IMSE#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to provide precision voltage regulation with a minimal voltage drop. This component stands out for its robust feature set, which makes it ideal for sensitive electronic applications requiring stable and reliable power supplies.

Key Specifications:

  • Output Voltage Range: The LT3050IMSE#PBF offers an adjustable output voltage range from 0 to 45V, allowing for versatile use in a wide array of applications.
  • Output Current: It can deliver up to 50mA of continuous output current, providing sufficient power for various low-power devices.
  • Low Dropout Voltage: The low dropout voltage design ensures efficient operation, even when the input voltage is close to the output voltage, thereby minimizing power loss and heat dissipation.
  • High Accuracy: This regulator boasts excellent line and load regulation, maintaining a high level of accuracy with a maximum of ±2% over temperature, line, and load conditions.
  • Low Noise: With its low noise performance, the LT3050IMSE#PBF is particularly suitable for noise-sensitive applications such as precision instrumentation and high-end audio equipment.
  • Stability: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design choices for different applications.
  • Thermal Protection: It includes built-in thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
  • Package: The LT3050IMSE#PBF is offered in a reliable MSOP-12 package, ensuring a compact footprint suitable for space-constrained applications.

Applications:

The versatile nature of the LT3050IMSE#PBF makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial power supplies
  • Medical devices
  • Telecommunications infrastructure
  • High-end audio and precision instrumentation

With its combination of high accuracy, low noise, and robust protection features, the LT3050IMSE#PBF from Linear Technology is a highly reliable power management solution that meets the needs of demanding electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess