EN
  • EN
  • DE

LT3060EDC-1.2#TRMPBF

Part No LT3060EDC-1.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT3060 - 45V VIN, Micropower, Low Noise, 100mA Low Dropout, Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 300 mV
Height 800 µm
Max Input Voltage 45 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 45 V
Min Current Limit 110 mA
Min Input Voltage 1.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.2 V
Nominal Output Voltage 1.2 V
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Operating Supply Current 40 µA
Output Current 100 mA
Output Type Fixed
Output Voltage 1.2 V
Packaging Cut Tape (CT)
Power Supply Rejection Ratio (PSRR) 79 dB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1071588-LT3060EDC-1.2#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3060EDC-1.2#TRMPBF CAD Model

Description

The LT3060EDC-1.2#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 45mA with a fixed output voltage of 1.2V. This LDO features a low quiescent current of only 30μA, which makes it an optimal choice for battery-powered and energy-efficient applications.

Key Features

  • Low Dropout Voltage: The device offers an extremely low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is ideal for scenarios with limited power budget.
  • High Accuracy: Output voltage accuracy is maintained within ±2% over line, load, and temperature variations, providing reliable performance in a wide range of conditions.
  • Low Noise: With a low noise output of only 30μV RMS, this regulator is suitable for noise-sensitive applications such as precision instrumentation and RF supply lines.
  • Stable with Low ESR Ceramic Capacitors: The LT3060 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types of capacitors.
  • Thermal Protection: The device includes internal thermal limit circuitry that protects it from overheating, enhancing its reliability and longevity.
  • Wide Input Voltage Range: It operates from a 1.6V to 45V input voltage range, making it versatile for various applications.

Applications

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial supplies
  • Medical devices
  • Low noise instrumentation

The LT3060EDC-1.2#TRMPBF is packaged in a compact, 6-lead DFN package with a thermal pad for enhanced thermal performance. The small footprint of the package makes it an excellent choice for space-constrained applications. Its fixed output voltage simplifies the design process, eliminating the need for external resistors to set the voltage, thereby reducing the overall component count and board space.

With its combination of low dropout voltage, high accuracy, low quiescent current, and low noise operation, the LT3060EDC-1.2#TRMPBF from Linear Technology stands out as a robust power management solution for a wide array of electronic devices.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess