EN
  • EN
  • DE

LT3060EDC-5

Part No LT3060EDC-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 45V VIN, Micropower, Low Noise, 100mA Low Dropout, Linear Regulator | IC REG LINEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 45V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.51V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 80μA
Maximum Supply Current 4mA
PSRR 67dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1206612-LT3060EDC-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3060EDC-5 CAD Model

Description

LT3060EDC-5 Voltage Regulator by Linear Technology

The LT3060EDC-5 is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, a brand renowned for its innovative and reliable power management solutions. This LDO is designed to deliver a fixed output voltage of 5V with an input voltage range of 1.6V to 45V, making it an incredibly versatile choice for a wide array of applications, from automotive to industrial control systems.

With its ability to supply up to 45mA of output current, the LT3060EDC-5 stands out for its low quiescent current, which is merely 30µA operating and less than 3µA in shutdown. This feature ensures energy efficiency, making it an ideal choice for battery-powered applications where power conservation is critical.

The LT3060EDC-5 boasts excellent regulation characteristics, with a low dropout voltage of only 300mV at full load, which allows for continued operation even when the input voltage is close to the output voltage. This is particularly beneficial in systems where the supply voltage may fluctuate or drop close to the output level.

Thermal performance is also a strong suit for the LT3060EDC-5. It comes in a compact 2mm x 2mm DFN package, which not only saves space on the PCB but also provides superior thermal resistance. This packaging ensures that the device remains cool even under heavy load conditions, thereby enhancing its reliability and lifespan.

Furthermore, the LT3060EDC-5 is equipped with a range of protection features. It includes over-current and over-temperature protection, ensuring the device operates within safe limits. Additionally, the regulator has a programmable current limit, allowing designers to set a maximum output current, thereby preventing damage to the regulator and the load during fault conditions.

To accommodate various design requirements, the LT3060EDC-5 also includes an external capacitor that can be used to set the reference voltage noise and improve transient response. This level of customization makes it a flexible solution for precision applications that require a stable and clean voltage supply.

In summary, the LT3060EDC-5 from Linear Technology is a robust, efficient, and versatile voltage regulator suitable for a wide range of applications where space, power efficiency, and reliability are paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess