EN
  • EN
  • DE

LT3062IDCB-3.3#TRPBF

Part No LT3062IDCB-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.2A Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Dropout Voltage 300 mV
Height 800 µm
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 125 °C
Max Supply Voltage 45 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Number of Outputs 1
Number of Pins 8
Output Current 200 mA
Output Voltage 3.3 V
RoHS Non-Compliant
Win Source Part Number 1178736-LT3062IDCB-3.3#TRPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3062IDCB-3.3#TRPBF CAD Model

Description

LT3062IDCB-3.3#TRPBF - Low Dropout Linear Regulator

The LT3062IDCB-3.3#TRPBF is a high-quality, low dropout (LDO) linear regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V with an output current up to 200mA. This component offers excellent performance in a wide range of applications requiring clean and stable power supply.

Key Features

  • Output Voltage: Fixed at 3.3V, ideal for powering 3.3V logic devices and microcontrollers.
  • Output Current: Capable of supplying up to 200mA, suitable for a variety of low-power applications.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
  • Low Noise: With only 30µVRMS of output noise over a 10Hz to 100kHz bandwidth, it is perfect for sensitive RF and audio applications.
  • High Voltage Tolerance: The input can withstand up to 45V, providing extra protection against input voltage spikes.
  • Adjustable Output: An external resistor divider can be used to set the output voltage from 1.2V to 20V for design flexibility.
  • Stable with Low ESR Ceramic Capacitors: Stability with ceramic output capacitors as low as 2.2µF allows for a compact power supply design.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device and the load from over-temperature and over-current conditions.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Automotive Power Supplies
  • Industrial Supplies
  • Avionics

The LT3062IDCB-3.3#TRPBF is presented in a 6-lead DFN package with a low thermal resistance, ensuring efficient heat dissipation. It is also RoHS compliant and lead-free, making it suitable for use in environmentally sensitive applications. With its extended temperature range, it can operate reliably in both commercial and industrial environments.

Linear Technology's LT3062IDCB-3.3#TRPBF is an excellent choice for designers looking for a robust, reliable, and versatile LDO linear regulator that provides a fixed 3.3V output with minimal external components.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess