EN
  • EN
  • DE

LT3065EDD#TRPBF

Part No LT3065EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 45V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 40V
Maximum Dropout Voltage 0.51V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 110μA
Current - Supply (Maximum) 25mA
PSRR 85dB (120Hz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LT3065
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804392-LT3065EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3065EDD#TRPBF CAD Model

Description

LT3065EDD#TRPBF - Low Dropout Linear Regulator

The LT3065EDD#TRPBF is a high-performance, low dropout linear regulator (LDO) designed by Linear Technology, now part of Analog Devices, to deliver a continuous output current up to 500mA with a dropout voltage of just 300mV at full load. This makes the LT3065 an excellent choice for applications that require a low voltage supply with minimal power loss.

One of the key features of the LT3065EDD#TRPBF is its wide input voltage range, which spans from 1.8V to 20V, providing the flexibility to operate in a variety of power supply scenarios. It also offers an adjustable output voltage from 0.6V to 19V, which can be set using a single external resistor. This versatility makes it suitable for a wide range of applications, including portable electronics, automotive systems, and industrial equipment.

The LT3065EDD#TRPBF incorporates several protection features to ensure reliable operation under different conditions. It includes over-current and over-temperature protection, safeguarding the device and the application from potential damage. Additionally, the regulator features a low quiescent current of only 30μA, which further improves the efficiency of the system, particularly useful for battery-powered applications where power conservation is critical.

For noise-sensitive applications, the LT3065 boasts an exceptionally low output noise of only 30μV RMS across a 10Hz to 100kHz bandwidth, making it an ideal choice for precision instrumentation, high-end audio, and RF supply lines. Moreover, the device offers fast transient response and high PSRR (Power Supply Rejection Ratio), ensuring stable output voltage even in the face of input voltage fluctuations or varying load conditions.

The LT3065EDD#TRPBF is packaged in a compact 10-lead (3mm x 3mm) DFN package, optimized for thermal performance and space-saving considerations on the PCB. The small footprint and high level of integration make it a convenient and efficient solution for designers looking to streamline their power management systems.

Overall, the LT3065EDD#TRPBF from Linear Technology stands out as a robust and versatile LDO regulator that can meet the needs of a wide array of applications demanding high performance, reliability, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0118 $50.1180
25+ $4.1123 $102.8075
38+ $3.9838 $151.3844
52+ $3.8553 $200.4756
68+ $3.7268 $253.4224
90+ $3.3412 $300.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess