EN
  • EN
  • DE

LT3071EUFD#PBF

Part No LT3071EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 5A 28QFN / LDO Regulator Pos 0.8V to 1.8V 5A Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Programmable
Number of Regulators 1
Voltage Input MAX 3V
Output Voltage 0.8V
Output Voltage MAX 1.8V
Voltage Dropout (Maximum) 0.15V @ 5A
Output Current 5A
Operating Supply Current 1.5mA ~ 10mA
PSRR 66dB (120Hz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 780973-LT3071EUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3071
Introduction Date April 23, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3071EUFD#PBF CAD Model

Description

Linear Technology's LT3071EUFD#PBF: High Performance Low Dropout Linear Regulator

The LT3071EUFD#PBF is a state-of-the-art low dropout linear regulator (LDO) from Linear Technology, designed to meet the needs of modern high-performance electronics. This regulator offers an optimal balance of low voltage drop, high current capability, and excellent regulation performance, making it an ideal choice for sensitive applications where power supply stability is critical.

With an impressive output current capacity of up to 5A, the LT3071 is well-suited for powering a wide range of devices, from microprocessors and FPGAs to RF and analog circuits. The device operates within an input voltage range of 1.8V to 20V, providing a versatile solution for various system voltages.

One of the standout features of the LT3071EUFD#PBF is its ultra-low dropout voltage, which allows for efficient operation even when the input and output voltages are closely matched. This characteristic is particularly beneficial in battery-powered applications where maximizing the usable range of the battery voltage is crucial.

The LT3071 also boasts excellent transient response, ensuring that it can handle rapid changes in load current without significant deviations in output voltage. This is essential for maintaining the integrity of sensitive circuits during dynamic operating conditions.

To ensure the reliability and longevity of the device, the LT3071EUFD#PBF incorporates robust protection features, including overcurrent protection, overtemperature protection, and reverse battery protection. These safeguards contribute to the stable and secure operation of the regulator under a variety of conditions.

For ease of use, the LT3071 is offered in a compact 28-pin 4mm x 5mm QFN package, which is ideal for space-constrained applications. The package is designed to optimize thermal performance, ensuring that the device can operate effectively even at high output currents.

In conclusion, the LT3071EUFD#PBF from Linear Technology is a high-quality, versatile LDO regulator that provides exceptional performance for demanding applications. Its combination of high current capability, low dropout, fast transient response, and comprehensive protection features make it a top choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4628 $50.7768
15+ $6.9439 $104.1585
23+ $6.7269 $154.7187
31+ $6.5099 $201.8069
40+ $6.2929 $251.7160
54+ $5.6419 $304.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess