EN
  • EN
  • DE

LT3071IUFD

Part No LT3071IUFD
Manufacturer Linear Technology
Description 5A, Low Noise, Programmable Output, 85mV Dropout Linear Regulator with Analog Margining
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206618-LT3071IUFD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3071IUFD CAD Model

Description

The LT3071IUFD is a state-of-the-art low dropout linear regulator (LDO) designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This advanced regulator offers a high degree of precision, robustness, and flexibility, making it an ideal choice for sensitive applications requiring a stable and clean power supply.

Key Features:

  • Output Voltage Range: The LT3071IUFD delivers a variable output voltage range from 0.8V to 5V, which can be set with a simple resistor divider, providing versatility for a wide array of applications.
  • High Current Capability: With the ability to deliver up to 3A of continuous output current, this LDO is capable of powering demanding circuits without compromising performance.
  • Low Dropout Voltage: The device features an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power losses and improving system efficiency.
  • Excellent Noise Performance: The LT3071IUFD boasts exceptional low output noise characteristics, making it suitable for noise-sensitive applications such as precision instrumentation and high-end audio equipment.
  • Fast Transient Response: The regulator's fast transient response helps maintain output voltage stability in the face of rapid load changes, which is critical for high-performance digital circuits and fast-switching systems.
  • Thermal Protection: Integrated thermal shutdown and current limiting protect the device and the application circuitry from damage due to overheating and overcurrent conditions.
  • Stable with Low ESR Ceramic Capacitors: The LT3071IUFD is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.

Applications:

The LT3071IUFD's combination of features makes it an excellent choice for a variety of applications, including:

  • High-precision data acquisition systems
  • Sensitive RF and telecommunications equipment
  • Industrial controls and automation
  • Medical devices
  • Portable and battery-powered electronics

In summary, the LT3071IUFD from Linear Technology is a high-performance, versatile LDO that offers precise voltage regulation, low noise, and high current capability, making it an ideal choice for engineers and designers looking to enhance the reliability and efficiency of their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess