EN
  • EN
  • DE

LT3080EDD-1#TRPBF

Part No LT3080EDD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0V
Maximum Output Voltage 36V
Dropout Voltage-Max 1.6V @ 1.1A
Output Current 1.1A
Operating Supply Current 500μA to 30mA
PSRR 75db to 20dB (120Hz to 1MHz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0 V to 36 V
Voltage - Dropout (Typical) 1.35V @ 1.1A
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 002764-LT3080EDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3080EDD-1#TRPBF CAD Model

Description

Product Overview: LT3080EDD-1#TRPBF

The LT3080EDD-1#TRPBF is a versatile, adjustable 1.1A single resistor low dropout regulator designed by Linear Technology. This innovative device is capable of supplying 1.1A of output current with a dropout voltage of only 300mV. Developed for a wide range of applications, from simple to high-performance power management solutions, the LT3080EDD-1#TRPBF offers flexibility and ease of use with its unique single-resistor output voltage setting feature.

Key Features

  • Adjustable Output: The output voltage can be set anywhere from 0V to V<sub>IN - 1V, which allows for a broad range of applications and customizations.
  • Single Resistor Design: Output voltage is set by a single external resistor, simplifying circuit design and reducing component count.
  • Low Dropout Voltage: The regulator provides a low dropout performance with only 300mV difference between the input and output voltages at full load, enhancing efficiency.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring flexibility in design and cost savings.
  • Thermal Protection: It includes thermal shutdown and current limit features, safeguarding the device and the system under extreme conditions.

Applications

The LT3080EDD-1#TRPBF is suitable for a variety of applications including:

  • Portable electronics
  • Post-regulation for switching supplies
  • Industrial power supplies
  • Battery-powered devices
  • Microprocessor supply

Package and Quality

Encased in a compact DFN-12 package, the LT3080EDD-1#TRPBF is designed for space-constrained applications without compromising on performance. Linear Technology ensures high-quality and reliability, making this regulator a preferred choice for engineers and designers in demanding environments.

Conclusion

With its robust features and flexible design capabilities, the LT3080EDD-1#TRPBF from Linear Technology stands out as a powerful solution for a multitude of power management challenges. Its ease of use and adaptability make it an ideal choice for both simple applications and complex, high-performance systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1202 $54.7212
14+ $7.4833 $104.7662
21+ $7.2494 $152.2374
29+ $7.0156 $203.4524
37+ $6.7817 $250.9229
50+ $6.0802 $304.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,471 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess