EN
  • EN
  • DE

U2044B-MFPG3Y-66

Part No U2044B-MFPG3Y-66
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASH CONTROL 10W DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 8 V to 18 V
Operating Supply Current 10μA
Dimming No
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1115110-U2044B-MFPG3Y-66
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2044B-MFPG3Y-66 CAD Model

Description

The U2044B-MFPG3Y-66 is a state-of-the-art electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications across various industries, including automotive, industrial control, telecommunications, and consumer electronics.

Key Features

  • High Precision: The U2044B-MFPG3Y-66 is built for applications requiring precise measurements and control, ensuring high accuracy and reliability in its performance.
  • Durability: Constructed with robust materials, this component is designed to withstand harsh environments and provide long-term durability.
  • Energy Efficiency: Microchip Technology is known for its energy-efficient designs, and the U2044B-MFPG3Y-66 is no exception, helping to reduce overall power consumption in the systems it is integrated with.
  • Integration: This product offers seamless integration capabilities, making it easy to incorporate into existing systems without the need for extensive modifications.
  • Support and Documentation: Microchip Technology provides comprehensive support and detailed documentation for the U2044B-MFPG3Y-66, ensuring developers and engineers can efficiently implement the component into their designs.

Applications

The versatility of the U2044B-MFPG3Y-66 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automotive systems, including engine control units, infotainment, and safety features
  • Industrial automation, such as process control and monitoring systems
  • Telecommunication infrastructure, including signal processing and network equipment
  • Consumer electronics, ranging from smart home devices to advanced computing systems

Technical Specifications

The technical specifications of the U2044B-MFPG3Y-66 reflect Microchip Technology's commitment to quality and performance:

  • Manufacturer: Microchip Technology
  • Part Number: U2044B-MFPG3Y-66
  • Package Type: Advanced packaging for optimal thermal and electrical performance
  • Operating Temperature Range: Specified for reliable operation across a broad range of temperatures
  • Compliance: Meets industry standards for safety and environmental impact

In conclusion, the U2044B-MFPG3Y-66 from Microchip Technology is an exceptional component that offers high precision, durability, and energy efficiency, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess