EN
  • EN
  • DE

LTC2954CTS8-2#TRMPBF

Part No LTC2954CTS8-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 136543-LTC2954CTS8-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2954CTS8-2#TRMPBF CAD Model

Description

LTC2954CTS8-2#TRMPBF Product Overview

The LTC2954CTS8-2#TRMPBF is a high-quality power control device from Linear Technology, designed to manage the on/off functionality of electronic systems with precision and reliability. This push button on/off controller ensures that electronic devices can be turned on and off without the need for complex circuitry or multiple components, making it an ideal solution for a wide range of applications, including portable and battery-powered devices.

Key Features

  • Adjustable Turn-On and Turn-Off Control: The LTC2954CTS8-2#TRMPBF provides users with the ability to adjust the turn-on and turn-off thresholds, offering flexibility in various power management scenarios.
  • Low Quiescent Current: With its low quiescent current, this controller helps to conserve battery life, making it suitable for power-sensitive applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating different types of power supplies and ensuring compatibility with a variety of electronic systems.
  • Push Button Interface: A simple push button interface allows for easy user interaction, providing a straightforward method for controlling the power state of the device.
  • Compact Package: Housed in a TSOT-23 package, the LTC2954CTS8-2#TRMPBF occupies minimal board space, which is crucial for designs where space is at a premium.

Applications

The versatile nature of the LTC2954CTS8-2#TRMPBF makes it suitable for a multitude of applications, including but not limited to:

  • Portable and handheld devices
  • Battery-powered equipment
  • Embedded systems
  • Industrial controls
  • Medical devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2954CTS8-2#TRMPBF is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. Whether used in consumer electronics or critical industrial applications, this power control device is designed to deliver consistent operation and extend the lifetime of the systems it manages.

Conclusion

The LTC2954CTS8-2#TRMPBF from Linear Technology represents a sophisticated solution for power control needs. Its combination of features, including adjustable control, low quiescent current, and a compact form factor, make it a valuable component for designers looking to enhance the efficiency and user experience of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4630 $54.6300
23+ $4.4825 $103.0975
35+ $4.3424 $151.9840
48+ $4.2023 $201.7104
62+ $4.0623 $251.8626
83+ $3.6420 $302.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess