EN
  • EN
  • DE

LT3086IFE#PBF

Part No LT3086IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2.1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 0.4V
Maximum Output Voltage 32V
Dropout Voltage-Max 0.54V @ 2.1A
Output Current 2.1A
Operating Supply Current 2.4mA to 88mA
PSRR 80dB (120Hz)
Control Features Current Limit, Enable, Power Good, Tracking
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 1059250-LT3086IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3086IFE#PBF CAD Model

Description

Linear Technology's LT3086IFE#PBF - Low Dropout Linear Regulator

Introducing the LT3086IFE#PBF, a robust linear regulator from Linear Technology, designed to deliver precision and stability in a range of applications. This versatile component is part of Linear Technology's extensive line of power management solutions, engineered to meet stringent performance requirements for advanced electronic systems.

The LT3086IFE#PBF is a low dropout (LDO) linear regulator capable of supplying up to 2.1A of output current with a dropout voltage of just 330mV at full load. This makes it an ideal choice for systems that require a stable voltage supply even when input power is limited. The device operates over a wide input voltage range from 1.8V to 20V, providing flexibility for various power supply designs.

One of the key features of the LT3086IFE#PBF is its extended safe operating area (SOA) protection, which ensures reliability and longevity even under challenging conditions. The regulator is also equipped with an adjustable current limit and thermal shutdown features, providing additional layers of protection for both the regulator and the system it powers.

The output voltage is programmable from 0.8V to 19.5V, allowing for a broad range of applications. This is achieved through a single resistor, simplifying design and reducing external component count. Additionally, the LT3086IFE#PBF offers a precise reference voltage with a typical temperature coefficient of only 10ppm/°C, ensuring consistent performance over a wide temperature range.

The regulator's package, a thermally enhanced TSSOP-16, provides excellent thermal performance in a compact footprint. This package is designed for surface mount technology (SMT), which is conducive to modern, automated manufacturing processes.

With its comprehensive feature set, the LT3086IFE#PBF is an excellent choice for a variety of applications, including but not limited to: automotive systems, industrial controls, power supplies for sensitive RF and audio circuits, and portable battery-powered devices. Designers and engineers can rely on the LT3086IFE#PBF to deliver a stable and reliable power supply in their next project.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0305 $55.1525
12+ $9.0507 $108.6084
18+ $8.7678 $157.8204
24+ $8.4850 $203.6400
31+ $8.2022 $254.2682
41+ $7.3537 $301.5017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,678 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess