EN
  • EN
  • DE

LT3406BES5

Part No LT3406BES5
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828524-LT3406BES5
Ultra Librarian 3D Model Ultra Librarian LT3406BES5 CAD Model

Description

Product Overview: LT3406BES5 from Linear Technology

The LT3406BES5 is a high-efficiency, fixed-frequency, step-down DC/DC converter designed by Linear Technology for a wide range of applications. This compact and versatile component is capable of delivering up to 1.2A of continuous output current with an input voltage range of 3.3V to 25V, making it suitable for use in both battery-powered and automotive systems.

At the heart of the LT3406BES5 is a high-efficiency switch that operates at a switching frequency of 1.4MHz. This high frequency allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply with a minimal footprint. The device comes in a small, thermally efficient SOT-23-5 package, which is ideal for space-constrained applications.

The LT3406BES5 features a wide range of built-in protection features to ensure reliable operation under various conditions. These include over-temperature protection, over-current protection, and a shutdown function that reduces the supply current to less than 1µA, thereby conserving battery life in portable applications.

One of the key advantages of the LT3406BES5 is its ability to maintain a high level of efficiency across a wide range of load currents. This is achieved through the use of Burst Mode® operation at light loads, which reduces quiescent current and improves battery life. For noise-sensitive applications, the device can be synchronized to an external clock to eliminate potential interference.

The LT3406BES5 is designed to be user-friendly and requires only a few external components to create a complete power management solution. This ease of use, combined with its robust feature set and compact size, makes the LT3406BES5 an excellent choice for a variety of applications, including portable devices, automotive electronics, and distributed power systems.

Overall, the LT3406BES5 from Linear Technology is a high-performance, efficient, and reliable step-down converter that offers designers a flexible solution for their power supply needs.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess